Alpha Wire Multiple Conductor Cables 45451 BK005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45451BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45451BK005-ND
Multiple Conductor Cables 45451BK005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 20Awg, 100Ft; Cable Shielding Alpha Wire - 44AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 20Awg, 100Ft; Cable Shielding Alpha Wire
44AC9647
Shld Multipair, 1 Pair, 20Awg, 100Ft; Cable Shielding Alpha Wire 44AC9647
SHLD MULTIPAIR, 1 PAIR, 20AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 20AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 45451BK005-ND 44AC9647
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534201 - RS Components, Ltd.
Specs
Rated Temperature -15 to 80 C (5 to 176 F)
View Details