Alpha Wire Multiple Conductor Cables 45390/30 SL199

Description
CABLE 30COND 18AWG SHLD 1000'
Request a Quote Datasheet
Description
CABLE 30COND 18AWG SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45390/30SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45390/30SL199-ND
Multiple Conductor Cables 45390/30SL199-ND
CABLE 30COND 18AWG SHLD 1000'

CABLE 30COND 18AWG SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45390/30 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45390/30 SL199
Multi-Conductor & Paired Cables 45390/30 SL199
45390/30 SLATE BULK FT

45390/30 SLATE BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4970 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4970
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4970
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45390/30SL199-ND 45390/30 SL199 90R4970
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/320-250 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 8.2 ft (25 dm)
View Details