Alpha Wire Multiple Conductor Cables 45386 BK199

Description
CABLE 6COND 18AWG BLK SHLD FOOT
Request a Quote
Description
CABLE 6COND 18AWG BLK SHLD FOOT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 90R4959, features a construction of six 18 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 4.4 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with aluminum/mylar tape, ensuring effective protection against electromagnetic interference. The jacket, also made from TPE, has a nominal wall thickness of 0.045 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It complies with various standards including UL AWM/Style 20237 and CSA International, making it suitable for a variety of applications. The cable is also sunlight resistant and meets RoHS compliance, ensuring it is free from certain hazardous substances. With a maximum pull tension of 88 lbs and a bend radius of 10 times the cable diameter, this wire is designed for durability and flexibility in demanding environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 90R4959, features a construction of six 18 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 4.4 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with aluminum/mylar tape, ensuring effective protection against electromagnetic interference. The jacket, also made from TPE, has a nominal wall thickness of 0.045 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It complies with various standards including UL AWM/Style 20237 and CSA International, making it suitable for a variety of applications. The cable is also sunlight resistant and meets RoHS compliance, ensuring it is free from certain hazardous substances. With a maximum pull tension of 88 lbs and a bend radius of 10 times the cable diameter, this wire is designed for durability and flexibility in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-45386BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-45386BK199-DS-ND
Multiple Conductor Cables 216-45386BK199-DS-ND
CABLE 6COND 18AWG BLK SHLD FOOT

CABLE 6COND 18AWG BLK SHLD FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45386 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45386 BK199
Multi-Conductor & Paired Cables 45386 BK199
45386 BLACK BULK FT

45386 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4959 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4959
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4959
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-45386BK199-DS-ND 45386 BK199 90R4959
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-100/340-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers