Alpha Wire Multiple Conductor Cables 45366 BK199

Description
CABLE 6COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 6COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45366BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45366BK199-ND
Multiple Conductor Cables 45366BK199-ND
CABLE 6COND 16AWG BLK SHLD 1000'

CABLE 6COND 16AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45366 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45366 BK199
Multi-Conductor & Paired Cables 45366 BK199
45366 BLACK BULK FT

45366 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 59M9309 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
59M9309
Xtra-Guard 4 / Bulk Ft Alpha Wire 59M9309
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45366BK199-ND 45366 BK199 59M9309
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers