Alpha Wire Multi-Conductor & Paired Cables 45299 SL199

Description
45299 SLATE BULK FT
Request a Quote Datasheet
Description
45299 SLATE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45299 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45299 SL199
Multi-Conductor & Paired Cables 45299 SL199
45299 SLATE BULK FT

45299 SLATE BULK FT

Buy Now
Multiple Conductor Cables - 45299SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45299SL199-ND
Multiple Conductor Cables 45299SL199-ND
MULTI-PAIR 18COND 20AWG 1000'

MULTI-PAIR 18COND 20AWG 1000'

Buy Now Datasheet
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4909 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4909
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4909
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45299 SL199 45299SL199-ND 90R4909
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers