The Shld Multipair, 1 Pair, 20AWG, 100Ft cable features a tinned copper conductor with a gauge of 20 AWG and a nominal insulation wall of 0.016 inches made from TPE. It is designed with a shield that includes A/P/A tape and a tinned copper braid providing a minimum coverage of 70%. The cable jacket is also made from TPE, with a nominal wall thickness of 0.045 inches. This product is rated for a voltage of 300 VRMS and operates within a temperature range of -50 to 125°C. It is compliant with various standards including UL AWM/Style 20237 and CSA AWM I/II A/B FT1, and is RoHS compliant. The cable is suitable for applications requiring shielding and has a bend radius of 10 times the cable diameter.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil, Braid 100.0' (30.5m)
SHLD MULTIPAIR, 1 PAIR, 20AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 45291BK005-ND | 44AC4312 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 1 Pair, 20Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Thermoplastic Elastomer (TPE) | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid |