Alpha Wire Control Cable 45196 BK005

Description
Alpha Wire 45196 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 45196 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8840755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8840755
Control Cable 8840755
Alpha Wire 45196 BK005 Control Cable

Alpha Wire 45196 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 45196BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45196BK005-ND
Multiple Conductor Cables 45196BK005-ND
6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9646
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9646
SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8840755 45196BK005-ND 44AC9646
Product Name Control Cable Multiple Conductor Cables Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details