Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 90R4872, features a construction of four 22 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 6.9 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with aluminum/mylar tape, ensuring effective signal integrity. The jacket, also made from TPE, has a nominal wall thickness of 0.045 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It complies with various standards including UL AWM/Style 20237 and CSA International, making it suitable for a variety of applications. The cable is also sunlight resistant and meets RoHS compliance, ensuring it is free from hazardous substances as per European directives. The maximum pull tension is 27 lbs, and the bend radius is 10 times the cable diameter, which provides flexibility in installation.
CABLE 4COND 22AWG BLK SHLD 1000'
XTRA-GUARD 4 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 45194 BK199 | 45194BK199-ND | 90R4872 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 4 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Insulation | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper, Tinned |