Alpha Wire Multiple Conductor Cables 45180/15 SL199

Description
CABLE 15COND 16AWG SHLD 1000'
Request a Quote Datasheet
Description
CABLE 15COND 16AWG SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45180/15SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45180/15SL199-ND
Multiple Conductor Cables 45180/15SL199-ND
CABLE 15COND 16AWG SHLD 1000'

CABLE 15COND 16AWG SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45180/15 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45180/15 SL199
Multi-Conductor & Paired Cables 45180/15 SL199
45180/15 SLATE BULK FT

45180/15 SLATE BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4862 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4862
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4862
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45180/15SL199-ND 45180/15 SL199 90R4862
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/410-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details