Alpha Wire Multiple Conductor Cables 45162 BK199

Description
CABLE 2COND 18AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 2COND 18AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45162BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45162BK199-ND
Multiple Conductor Cables 45162BK199-ND
CABLE 2COND 18AWG BLK SHLD 1000'

CABLE 2COND 18AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45162 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45162 BK199
Multi-Conductor & Paired Cables 45162 BK199
45162 BLACK BULK FT

45162 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 02M5113 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
02M5113
Xtra-Guard 4 / Bulk Ft Alpha Wire 02M5113
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45162BK199-ND 45162 BK199 02M5113
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers