Alpha Wire Multi-Conductor & Paired Cables 45154 BK199

Description
45154 BLACK BULK FT
Request a Quote Datasheet
Description
45154 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45154 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45154 BK199
Multi-Conductor & Paired Cables 45154 BK199
45154 BLACK BULK FT

45154 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 45154BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45154BK199-DS-ND
Multiple Conductor Cables 45154BK199-DS-ND
4 Conductor Multi-Conductor Cable Black 20 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 20 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 20Awg, Per Ft, 300V; Cable Shielding Alpha Wire - 85K9006 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, Per Ft, 300V; Cable Shielding Alpha Wire
85K9006
Shielded Multiconductor Cable, 4 Conductor, 20Awg, Per Ft, 300V; Cable Shielding Alpha Wire 85K9006
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45154 BK199 45154BK199-DS-ND 85K9006
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, Per Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details