Alpha Wire Multiple Conductor Cables 45135 SL199

Description
MULTI-PAIR 10COND 18AWG 1000'
Request a Quote Datasheet
Description
MULTI-PAIR 10COND 18AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45135SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45135SL199-ND
Multiple Conductor Cables 45135SL199-ND
MULTI-PAIR 10COND 18AWG 1000'

MULTI-PAIR 10COND 18AWG 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45135 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45135 SL199
Multi-Conductor & Paired Cables 45135 SL199
45135 SLATE BULK FT

45135 SLATE BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4804 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4804
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4804
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45135SL199-ND 45135 SL199 90R4804
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2500/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details