Alpha Wire Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 45123 BK001

Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 28B6858 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
28B6858
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 28B6858
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6858
Product Name Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details