Alpha Wire Multiple Conductor Cables 45122 BK005

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45122BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45122BK005-ND
Multiple Conductor Cables 45122BK005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 2 Pair, 22Awg, 100Ft; Cable Shielding Alpha Wire - 44AC9644 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 100Ft; Cable Shielding Alpha Wire
44AC9644
Shld Multipair, 2 Pair, 22Awg, 100Ft; Cable Shielding Alpha Wire 44AC9644
SHLD MULTIPAIR, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 45122BK005-ND 44AC9644
Product Name Multiple Conductor Cables Shld Multipair, 2 Pair, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers