Alpha Wire Multiple Conductor Cables 45102 BK199

Description
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote
Description
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 45102, features a construction of two 22 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 8 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and has a tinned copper braid providing a minimum of 70% coverage. The jacket is also made from TPE, with a nominal wall thickness of 0.045 inches, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It complies with various standards including UL AWM/Style 20237 and CSA International AWM I/II A/B FT1. The cable is designed for sunlight resistance and meets RoHS compliance, ensuring it is free from certain hazardous substances. The product is suitable for applications requiring flexibility and durability in harsh environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 45102, features a construction of two 22 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 8 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and has a tinned copper braid providing a minimum of 70% coverage. The jacket is also made from TPE, with a nominal wall thickness of 0.045 inches, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It complies with various standards including UL AWM/Style 20237 and CSA International AWM I/II A/B FT1. The cable is designed for sunlight resistance and meets RoHS compliance, ensuring it is free from certain hazardous substances. The product is suitable for applications requiring flexibility and durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45102BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45102BK199-DS-ND
Multiple Conductor Cables 45102BK199-DS-ND
2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45102 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45102 BK199
Multi-Conductor & Paired Cables 45102 BK199
45102 BLACK BULK FT

45102 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 11M1890 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
11M1890
Xtra-Guard 4 / Bulk Ft Alpha Wire 11M1890
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45102BK199-DS-ND 45102 BK199 11M1890
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details