Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 19M5289, features a construction of 16 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly consists of 15 twisted components with a minimum twist rate of 2.4 twists per foot, wrapped in nonwoven polyester tape. The jacket has a nominal thickness of 0.055 inches, also made from TPE, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a maximum pull tension of 307 lbs. It is designed for a voltage rating of 300 VRMS and offers sunlight resistance. The cable complies with various standards including UL AWM/Style 21916 and CSA International C(RU) AWM I/II A/B FT1, making it suitable for a variety of applications. Additionally, it meets RoHS compliance requirements, ensuring it is free from certain hazardous substances.
45080/15 BLACK BULK FT
XTRA-GUARD 4 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 45080/15 BK199 | 19M5289 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 4 / Bulk Ft Alpha Wire |