Alpha Wire Multi-Conductor & Paired Cables 45074 BK199

Description
45074 BLACK BULK FT
Request a Quote Datasheet
Description
45074 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45074 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45074 BK199
Multi-Conductor & Paired Cables 45074 BK199
45074 BLACK BULK FT

45074 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 45074BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45074BK199-ND
Multiple Conductor Cables 45074BK199-ND
CABLE 4COND 16AWG BLACK 1000'

CABLE 4COND 16AWG BLACK 1000'

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 58M0252 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
58M0252
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 58M0252
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45074 BK199 45074BK199-ND 58M0252
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers