Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45060/25

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45060/25, features a single conductor made of tinned copper with a 20 AWG size. The cable has a nominal insulation wall thickness of 0.016 inches and a jacket wall thickness of 0.055 inches, both made from thermoplastic elastomer (TPE). It is designed to operate within a temperature range of -50¬8C to +125¬8C and has a voltage rating of 300 VRMS. The cable exhibits excellent resistance to ultraviolet light and is suitable for outdoor applications. It is compliant with various standards, including UL AWM/Style 21916 and CSA C(RU) AWM I/II A/B, making it appropriate for cable tray applications. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. With a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 219 lbs, this cable is engineered for durability and flexibility in demanding environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45060/25, features a single conductor made of tinned copper with a 20 AWG size. The cable has a nominal insulation wall thickness of 0.016 inches and a jacket wall thickness of 0.055 inches, both made from thermoplastic elastomer (TPE). It is designed to operate within a temperature range of -50¬8C to +125¬8C and has a voltage rating of 300 VRMS. The cable exhibits excellent resistance to ultraviolet light and is suitable for outdoor applications. It is compliant with various standards, including UL AWM/Style 21916 and CSA C(RU) AWM I/II A/B, making it appropriate for cable tray applications. The cable is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. With a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 219 lbs, this cable is engineered for durability and flexibility in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45060/25 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45060/25
Xtra-Guard® Performance Cable, Xtra-Guard 4 45060/25
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45060/25
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-22-3J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details