Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Black features an 18 AWG tinned copper conductor with a nominal insulation wall of 0.016 inches made from TPE. The cable is designed with a minimum of 5.3 twists per foot and is cabled with two conductors. It has a jacket thickness of 0.045 inches, also made from TPE, and is available in black. The cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -50 to 125°C. It is compliant with various standards, including UL AWM/STYLE 21916 and CSA International C(RU) AWM I/II A/B FT1. The product is also RoHS compliant and features sunlight resistance, making it suitable for outdoor applications. The cable is packaged in a continuous length of 1000 feet.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 45031BK001-1000-ND | 28B6847 |
| Product Name | Multiple Conductor Cables | Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Thermoplastic Elastomer (TPE) | |
| Cable Conductor | Copper, Tinned |