Alpha Wire Multiple Conductor Cables 45020 BK199

Description
CABLE 10COND 24AWG BLACK 1000'
Request a Quote Datasheet
Description
CABLE 10COND 24AWG BLACK 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45020BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45020BK199-ND
Multiple Conductor Cables 45020BK199-ND
CABLE 10COND 24AWG BLACK 1000'

CABLE 10COND 24AWG BLACK 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45020 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45020 BK199
Multi-Conductor & Paired Cables 45020 BK199
45020 BLACK BULK FT

45020 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R4680 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R4680
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R4680
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45020BK199-ND 45020 BK199 90R4680
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3057/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details