Xtra-Guard 4 / Bulk Ft Alpha Wire, part number 90R4673, features a construction of four 24 AWG tinned copper conductors with a nominal insulation wall of 0.016 inches made from TPE. The cable assembly includes a minimum of 8 twists per foot and is wrapped with nonwoven polyester tape. The jacket has a nominal wall thickness of 0.042 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -50 to 125°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 13.2 pF/ft at 1 kHz and a conductor DCR of 26 Ω per 1000 ft at 20°C. The cable is compliant with UL AWM/STYLE 21916 and CSA International standards, ensuring its suitability for various applications. Additionally, it meets RoHS compliance and is resistant to sunlight, making it a durable choice for outdoor use. Engineers considering this product should note its mechanical properties, including a maximum pull tension of 14.1 lbs and a bend radius of 10 times the cable diameter.
CABLE 4COND 24AWG BLACK 1000'
XTRA-GUARD 4 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 45014 BK199 | 45014BK199-ND | 90R4673 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 4 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | ||
| Cable Insulation | Thermoplastic Elastomer (TPE) | ||
| Cable Conductor | Copper, Tinned |