Alpha Wire Multiple Conductor Cables 45002 BK199

Description
2 Conductor Multi-Conductor Cable Black 22 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 22 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45002BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45002BK199-DS-ND
Multiple Conductor Cables 45002BK199-DS-ND
2 Conductor Multi-Conductor Cable Black 22 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Black 22 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45002 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45002 BK199
Multi-Conductor & Paired Cables 45002 BK199
45002 BLACK BULK FT

45002 BLACK BULK FT

Buy Now
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 58M0250 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
58M0250
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 58M0250
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45002BK199-DS-ND 45002 BK199 58M0250
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers