Alpha Wire Multiple Conductor Cables 45002 BK005

Description
2 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45002BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45002BK005-ND
Multiple Conductor Cables 45002BK005-ND
2 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9641 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9641
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9641
UNSHLD FLEX CABLE, 2COND, 22AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 22AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 45002BK005-ND 44AC9641
Product Name Multiple Conductor Cables Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers