Alpha Wire Hook-Up Wire, 0.09Mm2, 30M, Red; Jacket Material Alpha Wire 422807 RD005

Description
HOOK-UP WIRE, 0.09MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.09MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.09Mm2, 30M, Red; Jacket Material Alpha Wire - 28Y5677 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.09Mm2, 30M, Red; Jacket Material Alpha Wire
28Y5677
Hook-Up Wire, 0.09Mm2, 30M, Red; Jacket Material Alpha Wire 28Y5677
HOOK-UP WIRE, 0.09MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.09MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5677
Product Name Hook-Up Wire, 0.09Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details