Alpha Wire Hook-Up Wire, 0.09Mm2, 30M, Orange; Jacket Material Alpha Wire 422807 OR005

Description
HOOK-UP WIRE, 0.09MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.09MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.09Mm2, 30M, Orange; Jacket Material Alpha Wire - 28Y5676 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.09Mm2, 30M, Orange; Jacket Material Alpha Wire
28Y5676
Hook-Up Wire, 0.09Mm2, 30M, Orange; Jacket Material Alpha Wire 28Y5676
HOOK-UP WIRE, 0.09MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.09MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5676
Product Name Hook-Up Wire, 0.09Mm2, 30M, Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details