Alpha Wire Hook-Up Wire, 0.09Mm2, 30M, Brown; Jacket Material Alpha Wire 422807 BR005

Description
HOOK-UP WIRE, 0.09MM2, 30M, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.09MM2, 30M, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.09Mm2, 30M, Brown; Jacket Material Alpha Wire - 28Y5673 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.09Mm2, 30M, Brown; Jacket Material Alpha Wire
28Y5673
Hook-Up Wire, 0.09Mm2, 30M, Brown; Jacket Material Alpha Wire 28Y5673
HOOK-UP WIRE, 0.09MM2, 30M, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.09MM2, 30M, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5673
Product Name Hook-Up Wire, 0.09Mm2, 30M, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details