Alpha Wire Hook-up Wire 422801 YL013

Description
422801 YELLOW 5000 FT
Request a Quote
Description
422801 YELLOW 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422801 YL013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422801 YL013
Hook-up Wire 422801 YL013
422801 YELLOW 5000 FT

422801 YELLOW 5000 FT

Buy Now
422801 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 5000ft - ALP422801-YL013 - Lapp Tannehill
Savage, MN, United States
422801 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 5000ft
ALP422801-YL013
422801 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 5000ft ALP422801-YL013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Yellow, 5000ft, 422801 YL013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 YL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Yellow, 5000ft, 422801 YL013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 YL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422801 YL013 ALP422801-YL013
Product Name Hook-up Wire 422801 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 181721-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details