Alpha Wire Hook-up Wire 422801 GR013

Description
422801 GREEN 5000 FT
Request a Quote
Description
422801 GREEN 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422801 GR013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422801 GR013
Hook-up Wire 422801 GR013
422801 GREEN 5000 FT

422801 GREEN 5000 FT

Buy Now
422801 GR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Green - 5000ft - ALP422801-GR013 - Lapp Tannehill
Savage, MN, United States
422801 GR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Green - 5000ft
ALP422801-GR013
422801 GR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Green - 5000ft ALP422801-GR013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Green, 5000ft, 422801 GR013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 GR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Green, 5000ft, 422801 GR013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 GR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422801 GR013 ALP422801-GR013
Product Name Hook-up Wire 422801 GR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Green - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 108917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details