Alpha Wire Hook-Up Wire, 014Mm2, 30M, Violet; Jacket Material Alpha Wire 422607 VI005

Description
HOOK-UP WIRE, 014MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 014MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 014Mm2, 30M, Violet; Jacket Material Alpha Wire - 28Y5669 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 014Mm2, 30M, Violet; Jacket Material Alpha Wire
28Y5669
Hook-Up Wire, 014Mm2, 30M, Violet; Jacket Material Alpha Wire 28Y5669
HOOK-UP WIRE, 014MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 014MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5669
Product Name Hook-Up Wire, 014Mm2, 30M, Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details