Alpha Wire Hook-Up Wire, 014Mm2, 30M, Red; Jacket Material Alpha Wire 422607 RD005

Description
HOOK-UP WIRE, 014MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 014MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 014Mm2, 30M, Red; Jacket Material Alpha Wire - 28Y5667 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 014Mm2, 30M, Red; Jacket Material Alpha Wire
28Y5667
Hook-Up Wire, 014Mm2, 30M, Red; Jacket Material Alpha Wire 28Y5667
HOOK-UP WIRE, 014MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 014MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5667
Product Name Hook-Up Wire, 014Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details