Alpha Wire Hook-up Wire 422607 RD001

Description
422607 RED 1000 FT
Request a Quote
Description
422607 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422607 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422607 RD001
Hook-up Wire 422607 RD001
422607 RED 1000 FT

422607 RED 1000 FT

Buy Now
422607 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft - ALP422607-RD001 - Lapp Tannehill
Savage, MN, United States
422607 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
ALP422607-RD001
422607 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft ALP422607-RD001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 422607 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422607 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 422607 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422607 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422607 RD001 ALP422607-RD001
Product Name Hook-up Wire 422607 RD001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details