Alpha Wire Hook-up Wire 422607 OR013

Description
422607 ORANGE 5000 FT
Request a Quote
Description
422607 ORANGE 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422607 OR013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422607 OR013
Hook-up Wire 422607 OR013
422607 ORANGE 5000 FT

422607 ORANGE 5000 FT

Buy Now
422607 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Orange - 5000ft - ALP422607-OR013 - Lapp Tannehill
Savage, MN, United States
422607 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Orange - 5000ft
ALP422607-OR013
422607 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Orange - 5000ft ALP422607-OR013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 5000ft, 422607 OR013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422607 OR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 5000ft, 422607 OR013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422607 OR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422607 OR013 ALP422607-OR013
Product Name Hook-up Wire 422607 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Orange - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 091637-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details