Hook-Up Wire, part number 422607, features a conductor size of 26 AWG and a cross-sectional area of 0.014 mm². The wire is insulated with a semi-rigid PVC jacket, which is orange in color. It has a maximum operating temperature of 80°C and a voltage rating of 300 VRMS. The wire complies with UL AWM/STYLE 1061 and CSA International AWM I A/B standards. It is also RoHS compliant, adhering to EU directives regarding hazardous substances. The wire is suitable for a variety of applications where flexibility and reliability are required. The product is available in various lengths, including 30 meters (100 feet).
HOOK-UP WIRE, 014MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28Y5666 |
| Product Name | Hook-Up Wire, 014Mm2, 30M, Orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |