Alpha Wire Hook-Up Wire, 014Mm2, 30M, Green; Jacket Material Alpha Wire 422607 GR005

Description
HOOK-UP WIRE, 014MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 014MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 014Mm2, 30M, Green; Jacket Material Alpha Wire - 28Y5665 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 014Mm2, 30M, Green; Jacket Material Alpha Wire
28Y5665
Hook-Up Wire, 014Mm2, 30M, Green; Jacket Material Alpha Wire 28Y5665
HOOK-UP WIRE, 014MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 014MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:014mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5665
Product Name Hook-Up Wire, 014Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details