Alpha Wire Hook-up Wire 422601 BL013

Description
422601 BLUE 5000 FT
Request a Quote
Description
422601 BLUE 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422601 BL013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422601 BL013
Hook-up Wire 422601 BL013
422601 BLUE 5000 FT

422601 BLUE 5000 FT

Buy Now
422601 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft - ALP422601-BL013 - Lapp Tannehill
Savage, MN, United States
422601 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft
ALP422601-BL013
422601 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft ALP422601-BL013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 5000ft, 422601 BL013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 BL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 5000ft, 422601 BL013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 BL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422601 BL013 ALP422601-BL013
Product Name Hook-up Wire 422601 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1832783001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details