Alpha Wire Hook-up Wire 422601 BK001

Description
422601 BLACK 1000 FT
Request a Quote
Description
422601 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422601 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422601 BK001
Hook-up Wire 422601 BK001
422601 BLACK 1000 FT

422601 BLACK 1000 FT

Buy Now
422601 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Black - 1000ft - ALP422601-BK001 - Lapp Tannehill
Savage, MN, United States
422601 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Black - 1000ft
ALP422601-BK001
422601 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Black - 1000ft ALP422601-BK001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Black, 1000ft, 422601 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Black, 1000ft, 422601 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422601 BK001 ALP422601-BK001
Product Name Hook-up Wire 422601 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1004853001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details