Alpha Wire Hook-Up Wire, 0.51Mm2, 30M, Violet; Jacket Material Alpha Wire 422010 VI005

Description
HOOK-UP WIRE, 0.51MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.51MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.51Mm2, 30M, Violet; Jacket Material Alpha Wire - 28Y5659 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.51Mm2, 30M, Violet; Jacket Material Alpha Wire
28Y5659
Hook-Up Wire, 0.51Mm2, 30M, Violet; Jacket Material Alpha Wire 28Y5659
HOOK-UP WIRE, 0.51MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.51MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y5659
Product Name Hook-Up Wire, 0.51Mm2, 30M, Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60157A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details