HOOK-UP WIRE, 0.51MM2, 30M, SLATE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28Y5657 |
| Product Name | Hook-Up Wire, 0.51Mm2, 30M, Slate; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |