Alpha Wire Cable Assembly 422010 OR005

Description
HOOK-UP STRND 20AWG ORG 100' Product overview: 422010 OR005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-422010 OR005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HOOK-UP STRND 20AWG ORG 100' Product overview: 422010 OR005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-422010 OR005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 474-422010 OR005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
474-422010 OR005
Cable Assembly 474-422010 OR005
HOOK-UP STRND 20AWG ORG 100' Product overview: 422010 OR005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-422010 OR005 can be used for catalog matching and distributor lookup.

HOOK-UP STRND 20AWG ORG 100' Product overview: 422010 OR005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-422010 OR005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 422010 OR005
761683-422010 OR005
Single Conductor Cables (Hook - UpWire) - 422010 OR005 761683-422010 OR005
Manufacturer: Alpha Wire Win Source Part Number: 761683-422010 OR005 Series: 422010 Operating Temperature Range: -10°C ~ 80°C Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Ratings: UL Style 1061 Conductor Strand: 10/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.057" (1.45mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 761683-422010 OR005
Series: 422010
Operating Temperature Range: -10°C ~ 80°C
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Ratings: UL Style 1061
Conductor Strand: 10/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.057" (1.45mm)
Jacket Color: Orange
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hook-Up Wire, 0.51Mm2, 30M, Orange; Jacket Material Alpha Wire - 28Y5654 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.51Mm2, 30M, Orange; Jacket Material Alpha Wire
28Y5654
Hook-Up Wire, 0.51Mm2, 30M, Orange; Jacket Material Alpha Wire 28Y5654
HOOK-UP WIRE, 0.51MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.51MM2, 30M, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 474-422010 OR005 761683-422010 OR005 28Y5654
Product Name Cable Assembly Single Conductor Cables (Hook - UpWire) - 422010 OR005 Hook-Up Wire, 0.51Mm2, 30M, Orange; Jacket Material Alpha Wire
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6069A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details