Alpha Wire Hook-up Wire 422001 OR013

Description
422001 ORANGE 5000 FT
Request a Quote
Description
422001 ORANGE 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422001 OR013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422001 OR013
Hook-up Wire 422001 OR013
422001 ORANGE 5000 FT

422001 ORANGE 5000 FT

Buy Now
422001 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 5000ft - ALP422001-OR013 - Lapp Tannehill
Savage, MN, United States
422001 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 5000ft
ALP422001-OR013
422001 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 5000ft ALP422001-OR013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 5000ft, 422001 OR013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422001 OR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Orange, 5000ft, 422001 OR013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422001 OR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422001 OR013 ALP422001-OR013
Product Name Hook-up Wire 422001 OR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Orange - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 0510073001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details