Alpha Wire 422001 BK005 Hook Up Wire
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Black, 100ft, 422001 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422001 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 422001 BK005 | 2780026 | ALP422001-BK005 |
| Product Name | Hook-up Wire | Hook Up Wire | 422001 BK005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Black - 100ft |
| North American | 20 AWG | 20 AWG | |
| International | 0.5200 mm² (8.06E-4 in²) | ||
| Stranding Type | 7 | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 | ||
| Rated Voltage | 300 volts |