Alpha Wire Hook Up Wire, 1000Ft, 18Awg Cu Black; Approval Bodies Alpha Wire 421816 BK001

Description
Hook Up WIRE, 1000FT, 18AWG CU BLACK; Approval Bodies:CSA / UL; Approval Categories:UL Style 1061; CSA AWM I A/B; Cable Type:Hook Up Wire; Conductor Area CSA:0.81mm ; Conductor Material:Copper; Conductor Size AWG:18AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 1000FT, 18AWG CU BLACK; Approval Bodies:CSA / UL; Approval Categories:UL Style 1061; CSA AWM I A/B; Cable Type:Hook Up Wire; Conductor Area CSA:0.81mm ; Conductor Material:Copper; Conductor Size AWG:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Cu Black; Approval Bodies Alpha Wire - 03F4630 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Cu Black; Approval Bodies Alpha Wire
03F4630
Hook Up Wire, 1000Ft, 18Awg Cu Black; Approval Bodies Alpha Wire 03F4630
Hook Up WIRE, 1000FT, 18AWG CU BLACK; Approval Bodies:CSA / UL; Approval Categories:UL Style 1061; CSA AWM I A/B; Cable Type:Hook Up Wire; Conductor Area CSA:0.81mm ; Conductor Material:Copper; Conductor Size AWG:18AWG RoHS Compliant: Yes

Hook Up WIRE, 1000FT, 18AWG CU BLACK; Approval Bodies:CSA / UL; Approval Categories:UL Style 1061; CSA AWM I A/B; Cable Type:Hook Up Wire; Conductor Area CSA:0.81mm ; Conductor Material:Copper; Conductor Size AWG:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4630
Product Name Hook Up Wire, 1000Ft, 18Awg Cu Black; Approval Bodies Alpha Wire
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details