Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 39X2220 WH005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, White, 20Kv; Jacket Material Alpha Wire - 19M8498 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
19M8498
Hook Up Wire, 100Ft, 22Awg, Copper, White, 20Kv; Jacket Material Alpha Wire 19M8498
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 20KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:20kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8498
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, White, 20Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details