Alpha Wire 39X2215 WH005 Hook Up Wire
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 15000V, White, 100ft, 39X2215 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2215 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.11 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2849629 | 39X2215 WH005 | ALP39X2215-WH005 |
| Product Name | Hook Up Wire | Hook-up Wire | 39X2215 WH005 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 100ft |
| Rated Temperature | 200 C (392 F) | -40 to 200 C (-40 to 392 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 22 AWG | 22 AWG | |
| Stranding Type | 7 x 38AWG |