Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, White, 5Kv; Jacket Material Alpha Wire 39X2205 WH005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 5KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:5kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 5KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, White, 5Kv; Jacket Material Alpha Wire - 27M1335 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, White, 5Kv; Jacket Material Alpha Wire
27M1335
Hook Up Wire, 100Ft, 22Awg, Copper, White, 5Kv; Jacket Material Alpha Wire 27M1335
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 5KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:5kV RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 5KV; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1335
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, White, 5Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details