Alpha Wire Hook-up Wire 39X2205 WH002

Description
39X2205 WHITE 500 FT
Request a Quote
Description
39X2205 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2205 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2205 WH002
Hook-up Wire 39X2205 WH002
39X2205 WHITE 500 FT

39X2205 WHITE 500 FT

Buy Now
Hook Up Wire - 2849625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849625
Hook Up Wire 2849625
Alpha Wire 39X2205 WH002 Hook Up Wire

Alpha Wire 39X2205 WH002 Hook Up Wire

Supplier's Site
39X2205 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 500ft - ALP39X2205-WH002 - Lapp Tannehill
Savage, MN, United States
39X2205 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 500ft
ALP39X2205-WH002
39X2205 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 500ft ALP39X2205-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 5000V, White, 500ft, 39X2205 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2205 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 5kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 5000V, White, 500ft, 39X2205 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2205 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 5kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 39X2205 WH002 2849625 ALP39X2205-WH002
Product Name Hook-up Wire Hook Up Wire 39X2205 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 500ft
Rated Temperature 200 C (392 F) -40 to 200 C (-40 to 392 F)
North American 22 AWG 22 AWG
Stranding Type 7
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 078681-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details