Alpha Wire Hook Up Wire 39X2025 WH005

Description
Alpha Wire 39X2025 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 39X2025 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9043807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043807
Hook Up Wire 9043807
Alpha Wire 39X2025 WH005 Hook Up Wire

Alpha Wire 39X2025 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 39X2025 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2025 WH005
Hook-up Wire 39X2025 WH005
39X2025 WHITE 100 FT

39X2025 WHITE 100 FT

Buy Now
39X2025 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft - ALP39X2025-WH005 - Lapp Tannehill
Savage, MN, United States
39X2025 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft
ALP39X2025-WH005
39X2025 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft ALP39X2025-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 25000V, White, 100ft, 39X2025 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2025 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 25000V, White, 100ft, 39X2025 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2025 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 9043807 39X2025 WH005 ALP39X2025-WH005
Product Name Hook Up Wire Hook-up Wire 39X2025 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft
Nominal Diameter 0.1661 inch (4.22 mm) 0.1660 inch (4.22 mm)
Wire Insulation Silicon Rubber Silicon Rubber; Silicone
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 19/0.2 mm
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 0358543001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details