Alpha Wire Hook-up Wire 39X2020 WH002

Description
39X2020 White 500 FT
Request a Quote
Description
39X2020 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2020 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2020 WH002
Hook-up Wire 39X2020 WH002
39X2020 White 500 FT

39X2020 White 500 FT

Buy Now
39X2020 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft - ALP39X2020-WH002 - Lapp Tannehill
Savage, MN, United States
39X2020 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft
ALP39X2020-WH002
39X2020 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft ALP39X2020-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 500ft, 39X2020 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2020 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 500ft, 39X2020 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2020 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X2020 WH002 ALP39X2020-WH002
Product Name Hook-up Wire 39X2020 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft
Approvals UL VW-1
Rated Voltage 20000 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1793213001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details