HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 27M1333 |
| Product Name | Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |