Alpha Wire Hook-up Wire 39X2015 WH002

Description
39X2015 WHITE 500 FT
Request a Quote
Description
39X2015 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2015 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2015 WH002
Hook-up Wire 39X2015 WH002
39X2015 WHITE 500 FT

39X2015 WHITE 500 FT

Buy Now
39X2015 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 500ft - ALP39X2015-WH002 - Lapp Tannehill
Savage, MN, United States
39X2015 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 500ft
ALP39X2015-WH002
39X2015 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 500ft ALP39X2015-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 500ft, 39X2015 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 500ft, 39X2015 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X2015 WH002 ALP39X2015-WH002
Product Name Hook-up Wire 39X2015 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 500ft
Approvals UL VW-1
Rated Voltage 15000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details